Littelfuse, Inc. TE5 Subminiature Fuses 39504000000

Description
Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free CCCe for China import
Request a Quote Datasheet
Description
Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free CCCe for China import
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE5 Subminiature Fuses - 39504000000 - Littelfuse, Inc.
Rosemont, IL, United States
TE5 Subminiature Fuses
39504000000
TE5 Subminiature Fuses 39504000000
Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free CCCe for China import

Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free CCCe for China import

Datasheet
Fuses - 39504000000-ND - DigiKey
Thief River Falls, MN, United States
400mA 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

400mA 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Fuse, Quick Blow, Te5, 400Ma; Fuse Current Littelfuse - 25R5758 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Quick Blow, Te5, 400Ma; Fuse Current Littelfuse
25R5758
Fuse, Quick Blow, Te5, 400Ma; Fuse Current Littelfuse 25R5758
FUSE, QUICK BLOW, TE5, 400MA; Fuse Current:400mA; Voltage Rating VAC:125VAC; Product Range:TE5 Series; Voltage Rating V DC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A; BreakingRoHS Compliant: Yes

FUSE, QUICK BLOW, TE5, 400MA; Fuse Current:400mA; Voltage Rating VAC:125VAC; Product Range:TE5 Series; Voltage Rating V DC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A; BreakingRoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses - 39504000000 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
39504000000
Circuit Protection - Fuses 39504000000
FUSE BRD MNT 400MA 125VAC RADIAL

FUSE BRD MNT 400MA 125VAC RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 39504000000 39504000000-ND 25R5758 39504000000
Product Name TE5 Subminiature Fuses Fuses Fuse, Quick Blow, Te5, 400Ma; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL UL
Features Fast Acting Fast Acting
Rated Voltage 125 volts 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

SMD 0.25A 32V Circuit Protection Fuse - 139-TF16SN0.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
2 suppliers
Fuses - 486-0031.8417TR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers