Littelfuse, Inc. TE5 Subminiature Fuses 39500500440

Description
Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free CCCe for China import
Request a Quote Datasheet
Description
Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free CCCe for China import
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE5 Subminiature Fuses - 39500500440 - Littelfuse, Inc.
Rosemont, IL, United States
TE5 Subminiature Fuses
39500500440
TE5 Subminiature Fuses 39500500440
Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free CCCe for China import

Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free CCCe for China import

Datasheet
Fuses - WK4322BK-ND - DigiKey
Thief River Falls, MN, United States
50mA 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

50mA 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Singapore, Singapore
Through-Hole 50mA Circuit Protection Fuse
139-39500500440
Through-Hole 50mA Circuit Protection Fuse 139-39500500440
50mA 125VAC Fast Blow Fuse, Radial, Through Hole, TE5 Product overview: 39500500440 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 50mA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39500500440 can be used for catalog matching and distributor lookup.

50mA 125VAC Fast Blow Fuse, Radial, Through Hole, TE5 Product overview: 39500500440 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 50mA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39500500440 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 39500500440 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
39500500440
Circuit Protection - Fuses 39500500440
FUSE BOARD MNT 50MA 125VAC RAD

FUSE BOARD MNT 50MA 125VAC RAD

Supplier's Site
Fuse, Pcb, 50Ma, 125V, Fast Acting; Fuse Current Littelfuse - 67K2157 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 50Ma, 125V, Fast Acting; Fuse Current Littelfuse
67K2157
Fuse, Pcb, 50Ma, 125V, Fast Acting; Fuse Current Littelfuse 67K2157
FUSE, PCB, 50mA, 125V, FAST ACTING; Fuse Current:50mA; Voltage Rating VAC:125VAC; Product Range:TE5 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes

FUSE, PCB, 50mA, 125V, FAST ACTING; Fuse Current:50mA; Voltage Rating VAC:125VAC; Product Range:TE5 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 39500500440 WK4322BK-ND 139-39500500440 39500500440 67K2157
Product Name TE5 Subminiature Fuses Fuses Through-Hole 50mA Circuit Protection Fuse Circuit Protection - Fuses Fuse, Pcb, 50Ma, 125V, Fast Acting; Fuse Current Littelfuse
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL UL RoHS RoHS
Features Fast Acting Fast Acting
Rated Voltage 125 volts 125 volts 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 6A - 813GMA-6 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 002625233 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 8 amps
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details