Littelfuse, Inc. SP Short Circuit Protector, 65V 39101600000

Description
The 391 Series are TE5 short circuit protector, fast-acting type, 65V rated fauses. For short Circuit Protection of Sensitive Electronic Components and Assemblies. Lead-free and RoHS compliant Surge proof for telecom applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing
Request a Quote Datasheet
Description
The 391 Series are TE5 short circuit protector, fast-acting type, 65V rated fauses. For short Circuit Protection of Sensitive Electronic Components and Assemblies. Lead-free and RoHS compliant Surge proof for telecom applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SP Short Circuit Protector, 65V - 39101600000 - Littelfuse, Inc.
Rosemont, IL, United States
SP Short Circuit Protector, 65V
39101600000
SP Short Circuit Protector, 65V 39101600000
The 391 Series are TE5 short circuit protector, fast-acting type, 65V rated fauses. For short Circuit Protection of Sensitive Electronic Components and Assemblies. Lead-free and RoHS compliant Surge proof for telecom applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing

The 391 Series are TE5 short circuit protector, fast-acting type, 65V rated fauses. For short Circuit Protection of Sensitive Electronic Components and Assemblies. Lead-free and RoHS compliant Surge proof for telecom applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing

Datasheet
Fuses - 39101600000-ND - DigiKey
Thief River Falls, MN, United States
160mA 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

160mA 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Circuit Protection - Fuses - 39101600000 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
39101600000
Circuit Protection - Fuses 39101600000
FUSE BRD MNT 160MA 65VAC/VDC RAD

FUSE BRD MNT 160MA 65VAC/VDC RAD

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 39101600000 39101600000-ND 39101600000
Product Name SP Short Circuit Protector, 65V Fuses Circuit Protection - Fuses
Approvals / Standards RoHS UL
Features Fast Acting
Rated Voltage 65 volts 65 volts
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 002313507 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 25 amps
View Details
Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP-0000 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 690 volts
Rated Current 100 amps
View Details
Fuses - 2019-CCF1N15TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers