Littelfuse, Inc. TE5 Subminiature Fuses 39602000440

Description
Lead free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistance Halogen free
Request a Quote Datasheet
Description
Lead free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistance Halogen free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE5 Subminiature Fuses - 39602000440 - Littelfuse, Inc.
Rosemont, IL, United States
TE5 Subminiature Fuses
39602000440
TE5 Subminiature Fuses 39602000440
Lead free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistance Halogen free

Lead free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistance Halogen free

Datasheet
Fuses - WK4434BK-ND - DigiKey
Thief River Falls, MN, United States
200mA 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

200mA 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Circuit Protection - Fuses 39602000440
FUSE BRD MNT 200MA 125VAC RADIAL

FUSE BRD MNT 200MA 125VAC RADIAL

Supplier's Site
Fuse, Pcb, 200Ma, 125V, Time Delay; Fuse Current Littelfuse - 67K2212 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 200Ma, 125V, Time Delay; Fuse Current Littelfuse
67K2212
Fuse, Pcb, 200Ma, 125V, Time Delay; Fuse Current Littelfuse 67K2212
FUSE, PCB, 200mA, 125V, TIME DELAY; Fuse Current:200mA; Voltage Rating VAC:125V; Product Range:TE5 396 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes

FUSE, PCB, 200mA, 125V, TIME DELAY; Fuse Current:200mA; Voltage Rating VAC:125V; Product Range:TE5 396 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 39602000440 WK4434BK-ND 39602000440 67K2212
Product Name TE5 Subminiature Fuses Fuses Circuit Protection - Fuses Fuse, Pcb, 200Ma, 125V, Time Delay; Fuse Current Littelfuse
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL UL RoHS
Features Time Lag Time Lag
Rated Voltage 125 volts 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - GBC -  - VICFUSE
Specs
Fuse Type Automotive
Rated Voltage 32 volts
View Details
SMD 0.25A 32V Circuit Protection Fuse - 139-TF16SN0.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
2 suppliers
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details