Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free CCCe for China import
4A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
4A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
Fuse Subminiature Fast Acting 4A 125V Radial 8.5 X 8mm Ammo UL Product overview: 39514000000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39514000000 can be used for catalog matching and distributor lookup.
FUSE BOARD MNT 4A 125VAC RADIAL
FUSE, QUICK BLOW, TE5, 4A; Fuse Current:4A; Voltage Rating VAC:125VAC; Product Range:TE5 Series; Voltage Rating V DC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A; Breaking RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 39514000000 | F7818TB-ND | 139-39514000000 | 39514000000 | 98K6067 |
| Product Name | TE5 Subminiature Fuses | Fuses | 4A 125V Circuit Protection Fuse | Circuit Protection - Fuses | Fuse, Quick Blow, Te5, 4A; Fuse Current Littelfuse |
| Fuse Type | Miniature; Subminiature | ||||
| Approvals / Standards | RoHS; UL | UL | RoHS | RoHS | |
| Features | Fast Acting | Fast Acting | |||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts |