Littelfuse, Inc. TE5 Subminiature Fuses 39611600440

Description
Lead free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistance Halogen free
Request a Quote Datasheet
Description
Lead free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistance Halogen free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE5 Subminiature Fuses - 39611600440 - Littelfuse, Inc.
Rosemont, IL, United States
TE5 Subminiature Fuses
39611600440
TE5 Subminiature Fuses 39611600440
Lead free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistance Halogen free

Lead free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistance Halogen free

Datasheet
Fuses - WK4453BK-ND - DigiKey
Thief River Falls, MN, United States
1.6A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

1.6A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Fuse, Pcb, 1.6A, 125V, Time Delay; Fuse Current Littelfuse - 67K2230 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 1.6A, 125V, Time Delay; Fuse Current Littelfuse
67K2230
Fuse, Pcb, 1.6A, 125V, Time Delay; Fuse Current Littelfuse 67K2230
FUSE, PCB, 1.6A, 125V, TIME DELAY; Fuse Current:1.6A; Voltage Rating VAC:125V; Product Range:TE5 396 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes

FUSE, PCB, 1.6A, 125V, TIME DELAY; Fuse Current:1.6A; Voltage Rating VAC:125V; Product Range:TE5 396 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses - 39611600440 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
39611600440
Circuit Protection - Fuses 39611600440
FUSE BOARD MNT 1.6A 125VAC RAD

FUSE BOARD MNT 1.6A 125VAC RAD

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 39611600440 WK4453BK-ND 67K2230 39611600440
Product Name TE5 Subminiature Fuses Fuses Fuse, Pcb, 1.6A, 125V, Time Delay; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL UL RoHS
Features Time Lag Time Lag
Rated Voltage 125 volts 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - TF16AT2.50TTD - 962254-TF16AT2.50TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
3 suppliers
Fuses - 004110227 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 100 amps
View Details