Littelfuse, Inc. Telecom Interface Protector 38511250000

Description
The 385 Series are TE5®, protector, time-Lag type, 125V rated fuses, that are designed in accordance to UL 248-14. Lead-free and RoHS compliant Surge proof for telecom applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing
Request a Quote Datasheet
Description
The 385 Series are TE5®, protector, time-Lag type, 125V rated fuses, that are designed in accordance to UL 248-14. Lead-free and RoHS compliant Surge proof for telecom applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telecom Interface Protector - 38511250000 - Littelfuse, Inc.
Rosemont, IL, United States
Telecom Interface Protector
38511250000
Telecom Interface Protector 38511250000
The 385 Series are TE5®, protector, time-Lag type, 125V rated fuses, that are designed in accordance to UL 248-14. Lead-free and RoHS compliant Surge proof for telecom applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing

The 385 Series are TE5®, protector, time-Lag type, 125V rated fuses, that are designed in accordance to UL 248-14. Lead-free and RoHS compliant Surge proof for telecom applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing

Datasheet
Fuses - WK4564TB-ND - DigiKey
Thief River Falls, MN, United States
1.25A 125V AC DC Fuse Board Mount Through Hole

1.25A 125V AC DC Fuse Board Mount Through Hole

Buy Now Datasheet
Fuses - 1294-38511250000-CHP - DigiKey
Thief River Falls, MN, United States
1.25A 125V AC DC Fuse Board Mount Through Hole

1.25A 125V AC DC Fuse Board Mount Through Hole

Buy Now Datasheet
Fuse, Radial, Te5, Telecom, 1.25A; Fuse Current Littelfuse - 97AC8216 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Radial, Te5, Telecom, 1.25A; Fuse Current Littelfuse
97AC8216
Fuse, Radial, Te5, Telecom, 1.25A; Fuse Current Littelfuse 97AC8216
FUSE, RADIAL, TE5, TELECOM, 1.25A; Fuse Current:1.25A; Voltage Rating VAC:125VAC; Product Range:TE5 Series; Voltage Rating V DC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A; RoHS Compliant: Yes

FUSE, RADIAL, TE5, TELECOM, 1.25A; Fuse Current:1.25A; Voltage Rating VAC:125VAC; Product Range:TE5 Series; Voltage Rating V DC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A; RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - 38511250000 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
38511250000
Circuit Protection - Electrical, Specialty Fuses 38511250000
FUSE BRD MNT 1.25A 125VAC RADIAL

FUSE BRD MNT 1.25A 125VAC RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 38511250000 WK4564TB-ND 97AC8216 38511250000
Product Name Telecom Interface Protector Fuses Fuse, Radial, Te5, Telecom, 1.25A; Fuse Current Littelfuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards RoHS RoHS
Rated Voltage 125 volts 125 volts 125 volts
Mounting Through Hole Solderable (with leads)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Time Lag 5A - 81412581 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1F12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers