TE5 Fuse, Time-Lag type, 250V rated, designed in accordance to IEC 60127-3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Halogen free Lead-free and RoHS compliant Red phosphorus-free
Win Source Part Number: 1380794-39214000440
Category: Circuit Protection>Fuses
Series: TE5® 392
Package: Bulk
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 40A
Melting I2t: 100
Size / Dimension: 0.335" L x 0.157" W x 0.315" H (8.50mm x 4.00mm x 8.00mm)
DC Cold Resistance: 0.0128 Ohms
Standard Package: 1,400 pcs
Mounting Type: Through Hole
Package / Case: Radial, Box
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
Current Rating (Amps): 4 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Approval Agency: CQC, cULus, KC, PSE/JET, SEMKO, VDE
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Time Delay Fuse 4A 250V Radial Through Hole Product overview: 39214000440 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 4A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39214000440 can be used for catalog matching and distributor lookup.
4A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
FUSE BOARD MNT 4A 250VAC RADIAL
FUSE, TIME DELAY, 4A, 250VAC, RADIAL; Fuse Current:4A; Voltage Rating VAC:250VAC; Product Range:TE5 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:40A RoHS Compliant: Yes
| Littelfuse, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 39214000440 | 1380794-39214000440 | 139-39214000440 | F4538-ND | 39214000440 | 67K2155 |
| Product Name | TE5 Subminiature Fuses | Circuit Protection - Fuses | Through-Hole 4A 250V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Fuse, Time Delay, 4A, 250Vac, Radial; Fuse Current Littelfuse |
| Fuse Type | Miniature; Subminiature | |||||
| Approvals / Standards | RoHS; VDE | RoHS | UL; VDE; SEMKO | RoHS | ||
| Features | Time Lag | Time Lag | ||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts |