The Littelfuse TE5® 2.5A fast-acting fuse is designed for applications requiring reliable overcurrent protection. It operates at a voltage rating of 125VAC and features a breaking capacity of 100A. This radial leaded fuse is RoHS compliant and lead-free, making it suitable for environmentally conscious designs. The fuse has a low internal resistance and is vibration resistant, ensuring durability in various operating conditions. It can be directly soldered or used in plug-in configurations, providing flexibility in PCB design. The operating temperature range is from -40°C to +85°C, with a recommended derating for continuous operation. This fuse is ideal for use in battery chargers, consumer electronics, power supplies, and industrial controllers.
Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free CCCe for China import
Fuse Subminiature Fast Acting 2.5A 125V Radial 8.5 X 8mm Ammo UL Product overview: 39512500000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39512500000 can be used for catalog matching and distributor lookup.
2.5A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
2.5A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
FUSE, QUICK BLOW, TE5, 2.5A; Fuse Current:2.5A; Voltage Rating VAC:125VAC; Product Range:TE5 Series; Voltage Rating V DC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A; Breaking RoHS Compliant: Yes
FUSE BOARD MNT 2.5A 125VAC RAD
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 39512500000 | 139-39512500000 | 18-39512500000TB-ND | 25R5762 | 39512500000 |
| Product Name | TE5 Subminiature Fuses | 2.5A 125V Circuit Protection Fuse | Fuses | Fuse, Quick Blow, Te5, 2.5A; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Fuse Type | Miniature; Subminiature | ||||
| Approvals / Standards | RoHS; UL | RoHS | UL | RoHS | |
| Features | Fast Acting | Fast Acting | |||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts |