Littelfuse, Inc. Inrush-Protector 65V 39912000000

Description
The 399 Series are TE5®, time-Lag type, 65V ratedfuses. For Short Circuit Protection of Sensitive ElectronicComponents and Assemblies. Lead-free and RoHS compliant For worldwide applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing
Request a Quote Datasheet
Description
The 399 Series are TE5®, time-Lag type, 65V ratedfuses. For Short Circuit Protection of Sensitive ElectronicComponents and Assemblies. Lead-free and RoHS compliant For worldwide applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inrush-Protector 65V - 39912000000 - Littelfuse, Inc.
Rosemont, IL, United States
Inrush-Protector 65V
39912000000
Inrush-Protector 65V 39912000000
The 399 Series are TE5®, time-Lag type, 65V ratedfuses. For Short Circuit Protection of Sensitive ElectronicComponents and Assemblies. Lead-free and RoHS compliant For worldwide applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing

The 399 Series are TE5®, time-Lag type, 65V ratedfuses. For Short Circuit Protection of Sensitive ElectronicComponents and Assemblies. Lead-free and RoHS compliant For worldwide applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing

Datasheet
Fuses - 39912000000-ND - DigiKey
Thief River Falls, MN, United States
2A 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

2A 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Circuit Protection - Fuses - 39912000000 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
39912000000
Circuit Protection - Fuses 39912000000
FUSE BRD MT 2A 65VAC/VDC RADIAL

FUSE BRD MT 2A 65VAC/VDC RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 39912000000 39912000000-ND 39912000000
Product Name Inrush-Protector 65V Fuses Circuit Protection - Fuses
Approvals / Standards RoHS UL
Features Time Lag
Rated Voltage 65 volts 65 volts
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

EV/HEV Protection Fuses - EV/HEV Protection Fuses - VA34S -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 500 volts
Rated Current 400 amps
View Details
Fuse - 41644266 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
International Fuse Time Lag 5A - 81412581 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details