Littelfuse, Inc. Circuit Modul Protector, 65V 39804000000

Description
Lead-free and RoHS compliant For worldwide applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing
Request a Quote Datasheet
Description
Lead-free and RoHS compliant For worldwide applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Modul Protector, 65V - 39804000000 - Littelfuse, Inc.
Rosemont, IL, United States
Circuit Modul Protector, 65V
39804000000
Circuit Modul Protector, 65V 39804000000
Lead-free and RoHS compliant For worldwide applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing

Lead-free and RoHS compliant For worldwide applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing

Datasheet
Fuses - 39804000000-ND - DigiKey
Thief River Falls, MN, United States
400mA 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

400mA 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Circuit Protection - Fuses - 39804000000 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
39804000000
Circuit Protection - Fuses 39804000000
FUSE BRD MNT 400MA 65VAC/VDC RAD

FUSE BRD MNT 400MA 65VAC/VDC RAD

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 39804000000 39804000000-ND 39804000000
Product Name Circuit Modul Protector, 65V Fuses Circuit Protection - Fuses
Approvals / Standards RoHS UL
Features Time Lag
Rated Voltage 65 volts 65 volts
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 3.15A - 81412541 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
View Details
Fuses - 486-0031.8307CT-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details