Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free CCCe for China import
3.15A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
3.15A 125V Radial PTC Resettable Fuse, 8.5x8mm Product overview: 39513150440 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.15A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.15A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39513150440 can be used for catalog matching and distributor lookup.
FUSE, PCB, 3.15A, 125V, FAST ACTING; Fuse Current:3.15A; Voltage Rating VAC:125V; Product Range:TE5 395 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes
FUSE BRD MNT 3.15A 125VAC RADIAL
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 39513150440 | WK4324BK-ND | 139-39513150440 | 67K2193 | 39513150440 |
| Product Name | TE5 Subminiature Fuses | Fuses | 3.15A 125V Circuit Protection Fuse | Fuse, Pcb, 3.15A, 125V, Fast Acting; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Fuse Type | Miniature; Subminiature | ||||
| Approvals / Standards | RoHS; UL | UL | RoHS | RoHS | |
| Features | Fast Acting | Fast Acting | |||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts |