Littelfuse, Inc. Circuit Modul Protector, 65V 39811000000

Description
Lead-free and RoHS compliant For worldwide applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing
Request a Quote Datasheet
Description
Lead-free and RoHS compliant For worldwide applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Modul Protector, 65V - 39811000000 - Littelfuse, Inc.
Rosemont, IL, United States
Circuit Modul Protector, 65V
39811000000
Circuit Modul Protector, 65V 39811000000
Lead-free and RoHS compliant For worldwide applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing

Lead-free and RoHS compliant For worldwide applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing

Datasheet
Fuses - 18-39811000000CT-ND - DigiKey
Thief River Falls, MN, United States
FUSE BRD MT 1A 65VAC/VDC RADIAL

FUSE BRD MT 1A 65VAC/VDC RADIAL

Buy Now Datasheet
Fuses - 18-39811000000TB-ND - DigiKey
Thief River Falls, MN, United States
1A 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

1A 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Circuit Protection - Fuses - 39811000000 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
39811000000
Circuit Protection - Fuses 39811000000
FUSE BRD MT 1A 65VAC/VDC RADIAL

FUSE BRD MT 1A 65VAC/VDC RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 39811000000 18-39811000000CT-ND 39811000000
Product Name Circuit Modul Protector, 65V Fuses Circuit Protection - Fuses
Approvals / Standards RoHS UL
Features Time Lag
Rated Voltage 65 volts 65 volts
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
North American Fuse Fast Acting 6A - 813GMA-6 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Telecom Alarm Indicating Fuses - VF184 -  - VICFUSE
Specs
Approvals / Standards RoHS
Features Indicating; Fast Acting
Rated Voltage 1200 volts
View Details