Littelfuse, Inc. Circuit Modul Protector, 65V 39805000000

Description
Lead-free and RoHS compliant For worldwide applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing
Request a Quote Datasheet
Description
Lead-free and RoHS compliant For worldwide applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Modul Protector, 65V - 39805000000 - Littelfuse, Inc.
Rosemont, IL, United States
Circuit Modul Protector, 65V
39805000000
Circuit Modul Protector, 65V 39805000000
Lead-free and RoHS compliant For worldwide applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing

Lead-free and RoHS compliant For worldwide applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing

Datasheet
Fuses - 39805000000 - 906717-39805000000 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 39805000000
906717-39805000000
Fuses - 39805000000 906717-39805000000
Manufacturer: Littelfuse Inc. Win Source Part Number: 906717-39805000000 Series: TE5® 398 Operating Temperature Range: -40°C ~ 85°C Features: 500 mA 65 V AC 65 V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box Package: Radial, Box Package: Tape & Box (TB) Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8536.10.0040 Other Part Number: -39805000000, 3980500000-ND, 3980500000

Manufacturer: Littelfuse Inc.
Win Source Part Number: 906717-39805000000
Series: TE5® 398
Operating Temperature Range: -40°C ~ 85°C
Features: 500 mA 65 V AC 65 V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
Package: Radial, Box
Package: Tape & Box (TB)
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8536.10.0040
Other Part Number: -39805000000, 3980500000-ND, 3980500000

Buy Now Datasheet
Singapore, Singapore
0.5A 65V Circuit Protection Fuse
139-39805000000
0.5A 65V Circuit Protection Fuse 139-39805000000
Fuse Medium Time Delay Acting 0.5A 65V Radial 8.5 X 8mm Ammo UL Product overview: 39805000000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 65V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.5A, 65V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39805000000 can be used for catalog matching and distributor lookup.

Fuse Medium Time Delay Acting 0.5A 65V Radial 8.5 X 8mm Ammo UL Product overview: 39805000000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 65V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.5A, 65V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39805000000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 18-39805000000CT-ND - DigiKey
Thief River Falls, MN, United States
FUSE BRD MNT 500MA 65VAC/VDC RAD

FUSE BRD MNT 500MA 65VAC/VDC RAD

Buy Now Datasheet
Fuses - 18-39805000000TB-ND - DigiKey
Thief River Falls, MN, United States
500mA 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

500mA 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Circuit Protection - Fuses 39805000000
FUSE BRD MNT 500MA 65VAC/VDC RAD

FUSE BRD MNT 500MA 65VAC/VDC RAD

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 39805000000 906717-39805000000 139-39805000000 18-39805000000CT-ND 39805000000
Product Name Circuit Modul Protector, 65V Fuses - 39805000000 0.5A 65V Circuit Protection Fuse Fuses Circuit Protection - Fuses
Approvals / Standards RoHS RoHS UL
Features Time Lag
Rated Voltage 65 volts 65 volts 65 volts
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-1786-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 1000 amps
View Details
2 suppliers
Fuses - 002621003 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 4 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers