Littelfuse, Inc. Circuit Modul Protector, 65V 39813150440

Description
Lead-free and RoHS compliant For worldwide applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing
Datasheet
Description
Lead-free and RoHS compliant For worldwide applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Modul Protector, 65V - 39813150440 - Littelfuse, Inc.
Rosemont, IL, United States
Circuit Modul Protector, 65V
39813150440
Circuit Modul Protector, 65V 39813150440
Lead-free and RoHS compliant For worldwide applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing

Lead-free and RoHS compliant For worldwide applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 39813150440
Product Name Circuit Modul Protector, 65V
Features Time Lag
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002640015 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 32 amps
View Details
North American Fuse Medium Time Delay 2A - 813GMC-2 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
SMD 0.25A 32V Circuit Protection Fuse - 139-TF16SN0.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
2 suppliers