Littelfuse, Inc. TE5 Subminiature Fuses 39503150440

Description
Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free CCCe for China import
Request a Quote Datasheet
Description
Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free CCCe for China import
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE5 Subminiature Fuses - 39503150440 - Littelfuse, Inc.
Rosemont, IL, United States
TE5 Subminiature Fuses
39503150440
TE5 Subminiature Fuses 39503150440
Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free CCCe for China import

Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free CCCe for China import

Datasheet
Singapore, Singapore
315mA 125V Circuit Protection Fuse
139-39503150440
315mA 125V Circuit Protection Fuse 139-39503150440
315mA Fast Acting Fuse, 125V, Radial, 8.5x4x8mm, Thermoplastic Product overview: 39503150440 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 315mA, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 315mA, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39503150440 can be used for catalog matching and distributor lookup.

315mA Fast Acting Fuse, 125V, Radial, 8.5x4x8mm, Thermoplastic Product overview: 39503150440 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 315mA, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 315mA, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39503150440 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - WK4337BK-ND - DigiKey
Thief River Falls, MN, United States
315mA 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

315mA 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Fuse -  - Radwell International
Willingboro, NJ, United States
Fuse
Fuse
LITTELFUSE Panel Accessories 39503150440

LITTELFUSE Panel Accessories 39503150440

Supplier's Site
Circuit Protection - Fuses - 39503150440 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
39503150440
Circuit Protection - Fuses 39503150440
FUSE BRD MNT 315MA 125VAC RADIAL

FUSE BRD MNT 315MA 125VAC RADIAL

Supplier's Site
Fuse, Pcb, 315Ma, 125V, Fast Acting; Fuse Current Littelfuse - 67K2173 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 315Ma, 125V, Fast Acting; Fuse Current Littelfuse
67K2173
Fuse, Pcb, 315Ma, 125V, Fast Acting; Fuse Current Littelfuse 67K2173
FUSE, PCB, 315mA, 125V, FAST ACTING; Fuse Current:315mA; Voltage Rating VAC:125V; Product Range:TE5 395 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes

FUSE, PCB, 315mA, 125V, FAST ACTING; Fuse Current:315mA; Voltage Rating VAC:125V; Product Range:TE5 395 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Radwell International Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 39503150440 139-39503150440 WK4337BK-ND 39503150440 67K2173
Product Name TE5 Subminiature Fuses 315mA 125V Circuit Protection Fuse Fuses Fuse Circuit Protection - Fuses Fuse, Pcb, 315Ma, 125V, Fast Acting; Fuse Current Littelfuse
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL RoHS UL RoHS
Features Fast Acting Fast Acting
Rated Voltage 125 volts 125 volts 125 volts 125 volts
Unlock Full Specs
to access all available technical data