Lead free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistance Halogen free
Manufacturer: Littelfuse Inc.
Category: Circuit Protection Fuses
Package: Cut Tape (CT) Tape & Box (TB)
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Response Time: Slow Blow
Mounting Type: Through Hole
Package / Case: Radial, Box
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Approval Agency: cUL, UL
Time Delay Fuse 0.25A 125V Radial 8.5x4x8mm Ammo Pack Product overview: 39602500000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.25A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39602500000 can be used for catalog matching and distributor lookup.
250mA 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
250mA 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
FUSE, ANTISURGE, TE5, 250MA; Fuse Current:250mA; Voltage Rating VAC:125VAC; Product Range:TE5 Series; Voltage Rating V DC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A; Breaking RoHS Compliant: Yes
FUSE BRD MNT 250MA 125VAC RADIAL
| Littelfuse, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 39602500000 | 139-39602500000 | WK4435TB-ND | 98K6072 | 39602500000 | |
| Product Name | TE5 Subminiature Fuses | Circuit Protection Fuses | 0.25A 125V Circuit Protection Fuse | Fuses | Fuse, Antisurge, Te5, 250Ma; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Fuse Type | Miniature; Subminiature | |||||
| Approvals / Standards | RoHS; UL | RoHS | UL | RoHS | ||
| Features | Time Lag | Time Lag | ||||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts |