Littelfuse, Inc. TE5 Subminiature Fuses 39213150440

Description
TE5 Fuse, Time-Lag type, 250V rated, designed in accordance to IEC 60127-3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Halogen free Lead-free and RoHS compliant Red phosphorus-free
Request a Quote Datasheet
Description
TE5 Fuse, Time-Lag type, 250V rated, designed in accordance to IEC 60127-3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Halogen free Lead-free and RoHS compliant Red phosphorus-free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE5 Subminiature Fuses - 39213150440 - Littelfuse, Inc.
Rosemont, IL, United States
TE5 Subminiature Fuses
39213150440
TE5 Subminiature Fuses 39213150440
TE5 Fuse, Time-Lag type, 250V rated, designed in accordance to IEC 60127-3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Halogen free Lead-free and RoHS compliant Red phosphorus-free

TE5 Fuse, Time-Lag type, 250V rated, designed in accordance to IEC 60127-3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Halogen free Lead-free and RoHS compliant Red phosphorus-free

Datasheet
Singapore, Singapore
Through-Hole 3.15A 250V Circuit Protection Fuse
139-39213150440
Through-Hole 3.15A 250V Circuit Protection Fuse 139-39213150440
PTC Resettable Fuse, 3.15A, 250V, Radial, Time Delay, Through Hole Product overview: 39213150440 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3.15A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 3.15A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39213150440 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 3.15A, 250V, Radial, Time Delay, Through Hole Product overview: 39213150440 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3.15A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 3.15A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39213150440 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F4537-ND - DigiKey
Thief River Falls, MN, United States
3.15A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

3.15A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Fuses with Leads (Through Hole) 250V IEC TL SL 3.15A TE5 - 461-39213150440 - Utmel Electronic Limited
Hong Kong, China
Fuses with Leads (Through Hole) 250V IEC TL SL 3.15A TE5
461-39213150440
Fuses with Leads (Through Hole) 250V IEC TL SL 3.15A TE5 461-39213150440
Fuses with Leads (Through Hole) 250V IEC TL SL 3.15A TE5

Fuses with Leads (Through Hole) 250V IEC TL SL 3.15A TE5

Supplier's Site
Circuit Protection - Fuses 39213150440
FUSE BRD MNT 3.15A 250VAC RADIAL

FUSE BRD MNT 3.15A 250VAC RADIAL

Supplier's Site
Fuse, Time Delay, 3.15A, 250Vac, Radial; Fuse Current Littelfuse - 67K2153 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Time Delay, 3.15A, 250Vac, Radial; Fuse Current Littelfuse
67K2153
Fuse, Time Delay, 3.15A, 250Vac, Radial; Fuse Current Littelfuse 67K2153
FUSE, TIME DELAY, 3.15A, 250VAC, RADIAL; Fuse Current:3.15A; Voltage Rating VAC:250V; Product Range:TE5 392 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:32ARoHS Compliant: Yes

FUSE, TIME DELAY, 3.15A, 250VAC, RADIAL; Fuse Current:3.15A; Voltage Rating VAC:250V; Product Range:TE5 392 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:32ARoHS Compliant: Yes

Supplier's Site
Pcb Fuse, Time Delay, 3.15A, 250Vac Rohs Compliant Littelfuse - 39AK0049 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Fuse, Time Delay, 3.15A, 250Vac Rohs Compliant Littelfuse
39AK0049
Pcb Fuse, Time Delay, 3.15A, 250Vac Rohs Compliant Littelfuse 39AK0049
PCB FUSE, TIME DELAY, 3.15A, 250VAC ROHS COMPLIANT: YES

PCB FUSE, TIME DELAY, 3.15A, 250VAC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 39213150440 139-39213150440 F4537-ND 461-39213150440 39213150440 67K2153 39AK0049
Product Name TE5 Subminiature Fuses Through-Hole 3.15A 250V Circuit Protection Fuse Fuses Fuses with Leads (Through Hole) 250V IEC TL SL 3.15A TE5 Circuit Protection - Fuses Fuse, Time Delay, 3.15A, 250Vac, Radial; Fuse Current Littelfuse Pcb Fuse, Time Delay, 3.15A, 250Vac Rohs Compliant Littelfuse
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; VDE RoHS UL; VDE; SEMKO RoHS; UL; VDE; SEMKO RoHS
Features Time Lag Time Lag
Rated Voltage 250 volts 250 volts 250 volts 250 volts 250 volts
Fuse Material Thermoplastic Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1F15TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers