Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free CCCe for China import
Manufacturer: Littelfuse Inc.
Category: Circuit Protection Fuses
Package: Bulk
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Response Time: Fast Blow
Mounting Type: Through Hole
Package / Case: Radial, Box
Alternative Parts (Cross-Reference): Cross
Current Rating (Amps): 2 A
Product Status: Active
Fast Acting Fuse 2A 125V Radial 8.5x4x8mm UL94 V-0 Product overview: 39512000440 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39512000440 can be used for catalog matching and distributor lookup.
2A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
FUSE BOARD MNT 2A 125VAC RADIAL
FUSE, PCB, 2A, 125V, FAST ACTING; Fuse Current:2A; Voltage Rating VAC:125V; Product Range:TE5 395 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes
| Littelfuse, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 39512000440 | 139-39512000440 | WK4357BK-ND | 39512000440 | 67K2189 | |
| Product Name | TE5 Subminiature Fuses | Circuit Protection Fuses | 2A 125V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Fuse, Pcb, 2A, 125V, Fast Acting; Fuse Current Littelfuse |
| Fuse Type | Miniature; Subminiature | |||||
| Approvals / Standards | RoHS; UL | RoHS | UL | RoHS | ||
| Features | Fast Acting | Fast Acting | ||||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts |