Littelfuse, Inc. TE5 Subminiature Fuses 39515000440

Description
Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free CCCe for China import
Request a Quote Datasheet
Description
Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free CCCe for China import
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE5 Subminiature Fuses - 39515000440 - Littelfuse, Inc.
Rosemont, IL, United States
TE5 Subminiature Fuses
39515000440
TE5 Subminiature Fuses 39515000440
Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free CCCe for China import

Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free CCCe for China import

Datasheet
Fuses - WK4363BK-ND - DigiKey
Thief River Falls, MN, United States
5A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

5A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Fuse, Pcb, 5A, 125V, Fast Acting; Fuse Current Littelfuse - 67K2197 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 5A, 125V, Fast Acting; Fuse Current Littelfuse
67K2197
Fuse, Pcb, 5A, 125V, Fast Acting; Fuse Current Littelfuse 67K2197
FUSE, PCB, 5A, 125V, FAST ACTING; Fuse Current:5A; Voltage Rating VAC:125V; Product Range:TE5 395 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes

FUSE, PCB, 5A, 125V, FAST ACTING; Fuse Current:5A; Voltage Rating VAC:125V; Product Range:TE5 395 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Radial, Fast Acting, 5A; Fuse Current Littelfuse - 38AC3127 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Radial, Fast Acting, 5A; Fuse Current Littelfuse
38AC3127
Fuse, Radial, Fast Acting, 5A; Fuse Current Littelfuse 38AC3127
FUSE, RADIAL, FAST ACTING, 5A; Fuse Current:5A; Voltage Rating VAC:125V; Product Range:TE5 395 Series; Voltage Rating V DC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A; BreakingRoHS Compliant: Yes

FUSE, RADIAL, FAST ACTING, 5A; Fuse Current:5A; Voltage Rating VAC:125V; Product Range:TE5 395 Series; Voltage Rating V DC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A; BreakingRoHS Compliant: Yes

Supplier's Site
Fuse - 21601638 - Radwell International
Willingboro, NJ, United States
FUSE, PCB, 5A, 125V, FAST ACTING; VOLTAGE RATING VAC:125V; FUSE CURRENT:5A; BREAKING CAPACITY:100A @ 125VAC; BLOW CHARACTERISTIC:FAST ACTING; FUSE SIZ. FREE 2 YEAR RADWELL WARRANTY

FUSE, PCB, 5A, 125V, FAST ACTING; VOLTAGE RATING VAC:125V; FUSE CURRENT:5A; BREAKING CAPACITY:100A @ 125VAC; BLOW CHARACTERISTIC:FAST ACTING; FUSE SIZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Protection - Fuses 39515000440
FUSE BOARD MNT 5A 125VAC RADIAL

FUSE BOARD MNT 5A 125VAC RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 39515000440 WK4363BK-ND 67K2197 38AC3127 21601638 39515000440
Product Name TE5 Subminiature Fuses Fuses Fuse, Pcb, 5A, 125V, Fast Acting; Fuse Current Littelfuse Fuse, Radial, Fast Acting, 5A; Fuse Current Littelfuse Fuse Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL UL RoHS
Features Fast Acting Fast Acting Fast Acting
Rated Voltage 125 volts 125 volts 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
North American Fuse Fast Acting 5A - 813MTH-5 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Power Fuses General Purpose Fuses - IEC standard Series - VGC10 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 440 volts
Rated Current 32 amps
View Details