Littelfuse, Inc. SP Short Circuit Protector, 65V 39105000000

Description
The 391 Series are TE5 short circuit protector, fast-acting type, 65V rated fauses. For short Circuit Protection of Sensitive Electronic Components and Assemblies. Lead-free and RoHS compliant Surge proof for telecom applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing
Request a Quote Datasheet
Description
The 391 Series are TE5 short circuit protector, fast-acting type, 65V rated fauses. For short Circuit Protection of Sensitive Electronic Components and Assemblies. Lead-free and RoHS compliant Surge proof for telecom applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SP Short Circuit Protector, 65V - 39105000000 - Littelfuse, Inc.
Rosemont, IL, United States
SP Short Circuit Protector, 65V
39105000000
SP Short Circuit Protector, 65V 39105000000
The 391 Series are TE5 short circuit protector, fast-acting type, 65V rated fauses. For short Circuit Protection of Sensitive Electronic Components and Assemblies. Lead-free and RoHS compliant Surge proof for telecom applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing

The 391 Series are TE5 short circuit protector, fast-acting type, 65V rated fauses. For short Circuit Protection of Sensitive Electronic Components and Assemblies. Lead-free and RoHS compliant Surge proof for telecom applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing

Datasheet
Singapore, Singapore
Through-Hole 0.5A 50A Circuit Protection Fuse
139-39105000000
Through-Hole 0.5A 50A Circuit Protection Fuse 139-39105000000
Electric Fuse, Fast Blow, 0.5A, 65VAC, 65VDC, 50A (IR), Through Hole, TE5, ROHS COMPLIANT Product overview: 39105000000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.5A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39105000000 can be used for catalog matching and distributor lookup.

Electric Fuse, Fast Blow, 0.5A, 65VAC, 65VDC, 50A (IR), Through Hole, TE5, ROHS COMPLIANT Product overview: 39105000000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.5A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39105000000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 18-39105000000TB-ND - DigiKey
Thief River Falls, MN, United States
500mA 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

500mA 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Fuses - 18-39105000000CT-ND - DigiKey
Thief River Falls, MN, United States
500mA 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

500mA 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Circuit Protection - Fuses - 39105000000 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
39105000000
Circuit Protection - Fuses 39105000000
FUSE BRD MNT 500MA 65VAC/VDC RAD

FUSE BRD MNT 500MA 65VAC/VDC RAD

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 39105000000 139-39105000000 18-39105000000TB-ND 39105000000
Product Name SP Short Circuit Protector, 65V Through-Hole 0.5A 50A Circuit Protection Fuse Fuses Circuit Protection - Fuses
Approvals / Standards RoHS RoHS UL
Features Fast Acting
Rated Voltage 65 volts 65 volts 65 volts
Fuse Material Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110203 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 40 amps
View Details
International Fuse Time Lag 3.15A - 81412541 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details