Littelfuse, Inc. CP Subminiature Fuses 39708000440

Description
Lead-free and RoHS compliant Surge proof for telecom applications Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Shocksafe casing Vibration resistant Halogen free
Request a Quote Datasheet
Description
Lead-free and RoHS compliant Surge proof for telecom applications Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Shocksafe casing Vibration resistant Halogen free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CP Subminiature Fuses - 39708000440 - Littelfuse, Inc.
Rosemont, IL, United States
CP Subminiature Fuses
39708000440
CP Subminiature Fuses 39708000440
Lead-free and RoHS compliant Surge proof for telecom applications Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Shocksafe casing Vibration resistant Halogen free

Lead-free and RoHS compliant Surge proof for telecom applications Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Shocksafe casing Vibration resistant Halogen free

Datasheet
Fuses - WK4542BK-ND - DigiKey
Thief River Falls, MN, United States
800mA 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

800mA 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Circuit Protection - Fuses - 39708000440 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
39708000440
Circuit Protection - Fuses 39708000440
FUSE BRD MNT 800MA 125VAC RADIAL

FUSE BRD MNT 800MA 125VAC RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 39708000440 WK4542BK-ND 39708000440
Product Name CP Subminiature Fuses Fuses Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL UL
Rated Voltage 125 volts 125 volts
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625013 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 600 volts
Rated Current 25 amps
View Details
International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details