Littelfuse, Inc. TE5 Subminiature Fuses 39212500440

Description
TE5 Fuse, Time-Lag type, 250V rated, designed in accordance to IEC 60127-3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Halogen free Lead-free and RoHS compliant Red phosphorus-free
Request a Quote Datasheet
Description
TE5 Fuse, Time-Lag type, 250V rated, designed in accordance to IEC 60127-3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Halogen free Lead-free and RoHS compliant Red phosphorus-free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE5 Subminiature Fuses - 39212500440 - Littelfuse, Inc.
Rosemont, IL, United States
TE5 Subminiature Fuses
39212500440
TE5 Subminiature Fuses 39212500440
TE5 Fuse, Time-Lag type, 250V rated, designed in accordance to IEC 60127-3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Halogen free Lead-free and RoHS compliant Red phosphorus-free

TE5 Fuse, Time-Lag type, 250V rated, designed in accordance to IEC 60127-3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Halogen free Lead-free and RoHS compliant Red phosphorus-free

Datasheet
Fuses - F12121-ND - DigiKey
Thief River Falls, MN, United States
2.5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

2.5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Circuit Protection - Fuses 39212500440
FUSE BOARD MNT 2.5A 250VAC RAD

FUSE BOARD MNT 2.5A 250VAC RAD

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 39212500440 F12121-ND 39212500440
Product Name TE5 Subminiature Fuses Fuses Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; VDE UL; VDE; SEMKO
Features Time Lag
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-1866-ND - DigiKey
SCHURTER Inc
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 1500 amps
View Details
Specs
Mounting Panel Mount
Rated Current 2.5 amps
View Details
Solar PV Fuses - PV XL4 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 1500 volts
Rated Current 100 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details