Fuse Subminiature Slow Blow Acting 6.3A 300V Radial 8.5 X 8mm Thermoplastic Ammo VDE Product overview: 38316300000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3A, 300V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6.3A, 300V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-38316300000 can be used for catalog matching and distributor lookup.
6.3A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
6.3A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Manufacturer: Littelfuse Inc.
Win Source Part Number: 850044-38316300000
Series: TR5® 383
Features: 6.3 A 300 V AC DC Fuse
Package: Cut Tape (CT), Tape & Box (TB)
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
HTSUS: 8536.10.0040
Other Part Number: 3831630000, WK6301TB, WK6301CT, 38316300000-ND
FUSE, PCB, 6.3A, 300V, TIME DELAY; Fuse Current:6.3A; Voltage Rating VAC:300V; Product Range:TR5 383 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes
FUSE BOARD MNT 6.3A 300VAC RAD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-38316300000 | WK6301TB-ND | 850044-38316300000 | 56P4612 | 38316300000 |
| Product Name | 6.3A 300V Circuit Protection Fuse | Fuses | Fuses - 38316300000 | Fuse, Pcb, 6.3A, 300V, Time Delay; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | RoHS | |||
| Rated Voltage | 300 volts | 300 volts | 300 volts | ||
| Rated Current | 6.3 amps | 6.3 amps | 6.3 amps | ||
| Mounting | Through Hole | Solderable (with leads) |