Littelfuse, Inc. Telecom Interface Protector 38511500000

Description
The 385 Series are TE5®, protector, time-Lag type, 125V rated fuses, that are designed in accordance to UL 248-14. Lead-free and RoHS compliant Surge proof for telecom applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing
Request a Quote Datasheet
Description
The 385 Series are TE5®, protector, time-Lag type, 125V rated fuses, that are designed in accordance to UL 248-14. Lead-free and RoHS compliant Surge proof for telecom applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telecom Interface Protector - 38511500000 - Littelfuse, Inc.
Rosemont, IL, United States
Telecom Interface Protector
38511500000
Telecom Interface Protector 38511500000
The 385 Series are TE5®, protector, time-Lag type, 125V rated fuses, that are designed in accordance to UL 248-14. Lead-free and RoHS compliant Surge proof for telecom applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing

The 385 Series are TE5®, protector, time-Lag type, 125V rated fuses, that are designed in accordance to UL 248-14. Lead-free and RoHS compliant Surge proof for telecom applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing

Datasheet
Fuses - WK4565TB-ND - DigiKey
Thief River Falls, MN, United States
1.5A 125V AC DC Fuse Board Mount Through Hole

1.5A 125V AC DC Fuse Board Mount Through Hole

Buy Now Datasheet
Fuses - WK4565CT-ND - DigiKey
Thief River Falls, MN, United States
1.5A 125V AC DC Fuse Board Mount Through Hole

1.5A 125V AC DC Fuse Board Mount Through Hole

Buy Now Datasheet
Singapore, Singapore
1.5A 125V Circuit Protection Fuse
155-38511500000
1.5A 125V Circuit Protection Fuse 155-38511500000
Fuse Slow Blow Acting 1.5A 125V Radial 8.5 X 8mm Ammo UL Product overview: 38511500000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.5A, 125V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-38511500000 can be used for catalog matching and distributor lookup.

Fuse Slow Blow Acting 1.5A 125V Radial 8.5 X 8mm Ammo UL Product overview: 38511500000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.5A, 125V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-38511500000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - 38511500000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
38511500000
Circuit Protection - Electrical, Specialty Fuses 38511500000
FUSE BRD MNT 1.5A 125VAC RADIAL

FUSE BRD MNT 1.5A 125VAC RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 38511500000 WK4565TB-ND 155-38511500000 38511500000
Product Name Telecom Interface Protector Fuses 1.5A 125V Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards RoHS RoHS
Rated Voltage 125 volts 125 volts 125 volts
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

MCB Bus Bar Connector - 1492-AAT1LP - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers