Littelfuse, Inc. TE5 Subminiature Fuses 39508000440

Description
Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free CCCe for China import
Request a Quote Datasheet
Description
Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free CCCe for China import
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE5 Subminiature Fuses - 39508000440 - Littelfuse, Inc.
Rosemont, IL, United States
TE5 Subminiature Fuses
39508000440
TE5 Subminiature Fuses 39508000440
Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free CCCe for China import

Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free CCCe for China import

Datasheet
Fuses - WK4346BK-ND - DigiKey
Thief River Falls, MN, United States
800mA 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

800mA 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Circuit Protection - Fuses - 39508000440 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
39508000440
Circuit Protection - Fuses 39508000440
FUSE BRD MNT 800MA 125VAC RADIAL

FUSE BRD MNT 800MA 125VAC RADIAL

Supplier's Site
Fuse, Pcb, 800Ma, 125V, Fast Acting; Fuse Current Littelfuse - 67K2181 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 800Ma, 125V, Fast Acting; Fuse Current Littelfuse
67K2181
Fuse, Pcb, 800Ma, 125V, Fast Acting; Fuse Current Littelfuse 67K2181
FUSE, PCB, 800mA, 125V, FAST ACTING; Fuse Current:800mA; Voltage Rating VAC:125V; Product Range:TE5 395 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes

FUSE, PCB, 800mA, 125V, FAST ACTING; Fuse Current:800mA; Voltage Rating VAC:125V; Product Range:TE5 395 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 39508000440 WK4346BK-ND 39508000440 67K2181
Product Name TE5 Subminiature Fuses Fuses Circuit Protection - Fuses Fuse, Pcb, 800Ma, 125V, Fast Acting; Fuse Current Littelfuse
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL UL RoHS
Features Fast Acting Fast Acting
Rated Voltage 125 volts 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 10A - 813GMC-10 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
SMD 1.25A 24V Circuit Protection Fuse - 139-CCP2B25TTE - ERSAELECTRONICS PTE. LTD.
Specs
Mounting SMD (SMT)
Approvals / Standards RoHS
Rated Current 1.25 amps
View Details
2 suppliers
Miniature 5 X 30 with Indicator Cylinder Fuses - 0.032M5x30M - Altech Corp.
Specs
Fuse Type Miniature
Fuse Material Glass
Mounting Replaceable
View Details