Littelfuse, Inc. Telecom Interface Protector 38511500440

Description
The 385 Series are TE5®, protector, time-Lag type, 125V rated fuses, that are designed in accordance to UL 248-14. Lead-free and RoHS compliant Surge proof for telecom applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing
Request a Quote Datasheet
Description
The 385 Series are TE5®, protector, time-Lag type, 125V rated fuses, that are designed in accordance to UL 248-14. Lead-free and RoHS compliant Surge proof for telecom applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telecom Interface Protector - 38511500440 - Littelfuse, Inc.
Rosemont, IL, United States
Telecom Interface Protector
38511500440
Telecom Interface Protector 38511500440
The 385 Series are TE5®, protector, time-Lag type, 125V rated fuses, that are designed in accordance to UL 248-14. Lead-free and RoHS compliant Surge proof for telecom applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing

The 385 Series are TE5®, protector, time-Lag type, 125V rated fuses, that are designed in accordance to UL 248-14. Lead-free and RoHS compliant Surge proof for telecom applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing

Datasheet
Fuses - WK4565BK-ND - DigiKey
Thief River Falls, MN, United States
1.5A 125V AC DC Fuse Board Mount Through Hole

1.5A 125V AC DC Fuse Board Mount Through Hole

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - 38511500440 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
38511500440
Circuit Protection - Electrical, Specialty Fuses 38511500440
FUSE BRD MNT 1.5A 125VAC RADIAL

FUSE BRD MNT 1.5A 125VAC RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 38511500440 WK4565BK-ND 38511500440
Product Name Telecom Interface Protector Fuses Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards RoHS
Rated Voltage 125 volts 125 volts
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Fast Acting 1A - 813ABC-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details