Littelfuse, Inc. 8A 300V Circuit Protection Fuse 38318000000

Description
Fuse Subminiature Slow Blow Acting 8A 300V Radial Thermoplastic Ammo VDE Product overview: 38318000000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 300V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, 300V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-38318000000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Subminiature Slow Blow Acting 8A 300V Radial Thermoplastic Ammo VDE Product overview: 38318000000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 300V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, 300V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-38318000000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8A 300V Circuit Protection Fuse
139-38318000000
8A 300V Circuit Protection Fuse 139-38318000000
Fuse Subminiature Slow Blow Acting 8A 300V Radial Thermoplastic Ammo VDE Product overview: 38318000000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 300V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, 300V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-38318000000 can be used for catalog matching and distributor lookup.

Fuse Subminiature Slow Blow Acting 8A 300V Radial Thermoplastic Ammo VDE Product overview: 38318000000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 300V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, 300V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-38318000000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - WK6302CT-ND - DigiKey
Thief River Falls, MN, United States
8A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

8A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Fuses - WK6302TB-ND - DigiKey
Thief River Falls, MN, United States
8A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

8A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Circuit Protection - Fuses 38318000000
FUSE BOARD MNT 8A 300VAC RADIAL

FUSE BOARD MNT 8A 300VAC RADIAL

Supplier's Site
Fuse, Pcb, 8A, 300V, Time Delay; Fuse Current Littelfuse - 56P4614 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 8A, 300V, Time Delay; Fuse Current Littelfuse
56P4614
Fuse, Pcb, 8A, 300V, Time Delay; Fuse Current Littelfuse 56P4614
FUSE, PCB, 8A, 300V, TIME DELAY; Fuse Current:8A; Voltage Rating VAC:300V; Product Range:TR5 383 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, PCB, 8A, 300V, TIME DELAY; Fuse Current:8A; Voltage Rating VAC:300V; Product Range:TR5 383 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 139-38318000000 WK6302CT-ND 38318000000 56P4614
Product Name 8A 300V Circuit Protection Fuse Fuses Circuit Protection - Fuses Fuse, Pcb, 8A, 300V, Time Delay; Fuse Current Littelfuse
Approvals / Standards RoHS RoHS
Rated Voltage 300 volts 300 volts 300 volts
Rated Current 8 amps 8 amps 8 amps
Mounting Through Hole Solderable (with leads)
Unlock Full Specs
to access all available technical data