Littelfuse, Inc. TE5 Subminiature Fuses 39211600440

Description
TE5 Fuse, Time-Lag type, 250V rated, designed in accordance to IEC 60127-3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Halogen free Lead-free and RoHS compliant Red phosphorus-free
Request a Quote Datasheet
Description
TE5 Fuse, Time-Lag type, 250V rated, designed in accordance to IEC 60127-3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Halogen free Lead-free and RoHS compliant Red phosphorus-free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE5 Subminiature Fuses - 39211600440 - Littelfuse, Inc.
Rosemont, IL, United States
TE5 Subminiature Fuses
39211600440
TE5 Subminiature Fuses 39211600440
TE5 Fuse, Time-Lag type, 250V rated, designed in accordance to IEC 60127-3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Halogen free Lead-free and RoHS compliant Red phosphorus-free

TE5 Fuse, Time-Lag type, 250V rated, designed in accordance to IEC 60127-3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Halogen free Lead-free and RoHS compliant Red phosphorus-free

Datasheet
Singapore, Singapore
Through-Hole 1.6A Circuit Protection Fuse
139-39211600440
Through-Hole 1.6A Circuit Protection Fuse 139-39211600440
1.6A 250VAC Time Delay Fuse, Radial, Through Hole Product overview: 39211600440 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 1.6A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39211600440 can be used for catalog matching and distributor lookup.

1.6A 250VAC Time Delay Fuse, Radial, Through Hole Product overview: 39211600440 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 1.6A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39211600440 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F4535-ND - DigiKey
Thief River Falls, MN, United States
1.6A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

1.6A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Circuit Protection - Fuses 39211600440
FUSE BOARD MNT 1.6A 250VAC RAD

FUSE BOARD MNT 1.6A 250VAC RAD

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 39211600440 139-39211600440 F4535-ND 39211600440
Product Name TE5 Subminiature Fuses Through-Hole 1.6A Circuit Protection Fuse Fuses Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; VDE RoHS UL; VDE; SEMKO
Features Time Lag
Rated Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data