Littelfuse, Inc. Circuit Modul Protector, 65V 39812000000

Description
Lead-free and RoHS compliant For worldwide applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing
Request a Quote Datasheet
Description
Lead-free and RoHS compliant For worldwide applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Modul Protector, 65V - 39812000000 - Littelfuse, Inc.
Rosemont, IL, United States
Circuit Modul Protector, 65V
39812000000
Circuit Modul Protector, 65V 39812000000
Lead-free and RoHS compliant For worldwide applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing

Lead-free and RoHS compliant For worldwide applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing

Datasheet
Circuit Protection Fuses -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection Fuses
Circuit Protection Fuses
Manufacturer: Littelfuse Inc. Category: Circuit Protection Fuses Package: Tape & Box (TB) Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 65 V Response Time: Medium Blow Mounting Type: Through Hole Package / Case: Radial, Box Alternative Parts (Cross-Reference): Cross Product Status: Active Voltage Rating - DC: 65 V

Manufacturer: Littelfuse Inc.
Category: Circuit Protection Fuses
Package: Tape & Box (TB)
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 65 V
Response Time: Medium Blow
Mounting Type: Through Hole
Package / Case: Radial, Box
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Voltage Rating - DC: 65 V

Buy Now Datasheet
Singapore, Singapore
2A 65V Circuit Protection Fuse
139-39812000000
2A 65V Circuit Protection Fuse 139-39812000000
Fuse Medium Time Delay Acting 2A 65V Radial 8.5 X 8mm Ammo UL Product overview: 39812000000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 65V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 65V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39812000000 can be used for catalog matching and distributor lookup.

Fuse Medium Time Delay Acting 2A 65V Radial 8.5 X 8mm Ammo UL Product overview: 39812000000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 65V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 65V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39812000000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 39812000000-ND - DigiKey
Thief River Falls, MN, United States
2A 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

2A 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Circuit Protection - Fuses - 39812000000 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
39812000000
Circuit Protection - Fuses 39812000000
FUSE BRD MT 2A 65VAC/VDC RADIAL

FUSE BRD MT 2A 65VAC/VDC RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 39812000000 139-39812000000 39812000000-ND 39812000000
Product Name Circuit Modul Protector, 65V Circuit Protection Fuses 2A 65V Circuit Protection Fuse Fuses Circuit Protection - Fuses
Approvals / Standards RoHS RoHS UL
Features Time Lag
Rated Voltage 65 volts 65 volts 65 volts 65 volts
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Miniature 5 X 20 Cylinder Fuses - 0.032M5x20M - Altech Corp.
Specs
Fuse Type Miniature; Protective
Mounting Replaceable
Approvals / Standards IEC; VDE
View Details
International Fuse Time Lag 2A - 81412501 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N10TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
4 suppliers