Littelfuse, Inc. Circuit Protection Fuses 3990200000

Description
Manufacturer: Littelfuse Inc. Category: Circuit Protection Fuses Package: Tape & Box (TB) Package: Tape & Box (TB) Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 65 V Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Current Rating (Amps): 200 mA Product Status: Active Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Category: Circuit Protection Fuses Package: Tape & Box (TB) Package: Tape & Box (TB) Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 65 V Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Current Rating (Amps): 200 mA Product Status: Active Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection Fuses -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection Fuses
Circuit Protection Fuses
Manufacturer: Littelfuse Inc. Category: Circuit Protection Fuses Package: Tape & Box (TB) Package: Tape & Box (TB) Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 65 V Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Current Rating (Amps): 200 mA Product Status: Active Product Status: Active

Manufacturer: Littelfuse Inc.
Category: Circuit Protection Fuses
Package: Tape & Box (TB)
Package: Tape & Box (TB)
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 65 V
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Current Rating (Amps): 200 mA
Product Status: Active
Product Status: Active

Buy Now Datasheet
Singapore, Singapore
0.2A 65V Circuit Protection Fuse
139-3990200000
0.2A 65V Circuit Protection Fuse 139-3990200000
Fuse Subminiature Slow Blow Acting 0.2A 65V Radial 8.5 X 4 X 8mm Ammo cULus Product overview: 3990200000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 65V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.2A, 65V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-3990200000 can be used for catalog matching and distributor lookup.

Fuse Subminiature Slow Blow Acting 0.2A 65V Radial 8.5 X 4 X 8mm Ammo cULus Product overview: 3990200000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 65V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.2A, 65V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-3990200000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Fuses Fuses
Product Number 139-3990200000
Product Name Circuit Protection Fuses 0.2A 65V Circuit Protection Fuse
Mounting Through Hole
Unlock Full Specs
to access all available technical data