Littelfuse, Inc. SP Short Circuit Protector, 65V 39111600000

Description
The 391 Series are TE5 short circuit protector, fast-acting type, 65V rated fauses. For short Circuit Protection of Sensitive Electronic Components and Assemblies. Lead-free and RoHS compliant Surge proof for telecom applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing
Request a Quote Datasheet
Description
The 391 Series are TE5 short circuit protector, fast-acting type, 65V rated fauses. For short Circuit Protection of Sensitive Electronic Components and Assemblies. Lead-free and RoHS compliant Surge proof for telecom applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SP Short Circuit Protector, 65V - 39111600000 - Littelfuse, Inc.
Rosemont, IL, United States
SP Short Circuit Protector, 65V
39111600000
SP Short Circuit Protector, 65V 39111600000
The 391 Series are TE5 short circuit protector, fast-acting type, 65V rated fauses. For short Circuit Protection of Sensitive Electronic Components and Assemblies. Lead-free and RoHS compliant Surge proof for telecom applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing

The 391 Series are TE5 short circuit protector, fast-acting type, 65V rated fauses. For short Circuit Protection of Sensitive Electronic Components and Assemblies. Lead-free and RoHS compliant Surge proof for telecom applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing

Datasheet
Fuses - 39111600000-ND - DigiKey
Thief River Falls, MN, United States
1.6A 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

1.6A 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Circuit Protection - Fuses - 39111600000 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
39111600000
Circuit Protection - Fuses 39111600000
FUSE BRD MT 1.6A 65VAC 65VDC RAD

FUSE BRD MT 1.6A 65VAC 65VDC RAD

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 39111600000 39111600000-ND 39111600000
Product Name SP Short Circuit Protector, 65V Fuses Circuit Protection - Fuses
Approvals / Standards RoHS UL
Features Fast Acting
Rated Voltage 65 volts 65 volts
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - AFF -  - VICFUSE
Specs
Fuse Type Automotive
Approvals / Standards RoHS; UL
Rated Current 30 amps
View Details
Fuse - 1116799 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details