The Littelfuse 396 Series TE5® Time-Lag Fuse is a radial lead fuse with a rated current of 100mA and a voltage rating of 125V. It is designed for applications requiring time-delay characteristics, allowing for temporary overloads without blowing. The fuse has a breaking capacity of 100A at 125VAC and is compliant with RoHS standards. It features a low internal resistance and is constructed from halogen-free, lead-free materials, ensuring environmental safety. The operating temperature range is from -40°C to +85°C, making it suitable for various environmental conditions. This fuse is ideal for use in battery chargers, consumer electronics, and power supplies.
Lead free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistance Halogen free
100mA 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
FUSE, PCB, 100mA, 125V, TIME DELAY; Fuse Current:100mA; Voltage Rating VAC:125V; Product Range:TE5 396 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes
FUSE BRD MNT 100MA 125VAC RADIAL
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 39601000440 | WK4427BK-ND | 67K2206 | 39601000440 |
| Product Name | TE5 Subminiature Fuses | Fuses | Fuse, Pcb, 100Ma, 125V, Time Delay; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Fuse Type | Miniature; Subminiature | |||
| Approvals / Standards | RoHS; UL | UL | RoHS | |
| Features | Time Lag | Time Lag | ||
| Rated Voltage | 125 volts | 125 volts | 125 volts |