Littelfuse, Inc. TE5 Subminiature Fuses 39608000440

Description
Lead free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistance Halogen free
Request a Quote Datasheet
Description
Lead free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistance Halogen free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE5 Subminiature Fuses - 39608000440 - Littelfuse, Inc.
Rosemont, IL, United States
TE5 Subminiature Fuses
39608000440
TE5 Subminiature Fuses 39608000440
Lead free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistance Halogen free

Lead free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistance Halogen free

Datasheet
Singapore, Singapore
800mA Circuit Protection Fuse
139-39608000440
800mA Circuit Protection Fuse 139-39608000440
PTC Resettable Fuse, 800mA, 125VAC, Radial, Time Delay Product overview: 39608000440 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 800mA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39608000440 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 800mA, 125VAC, Radial, Time Delay Product overview: 39608000440 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 800mA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39608000440 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - WK4446BK-ND - DigiKey
Thief River Falls, MN, United States
800mA 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

800mA 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Circuit Protection Fuses -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection Fuses
Circuit Protection Fuses
Manufacturer: Littelfuse Inc. Category: Circuit Protection Fuses Package: Bulk Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 100A Mounting Type: Through Hole Package / Case: Radial, Box Alternative Parts (Cross-Reference): Cross Current Rating (Amps): 800 mA Product Status: Active

Manufacturer: Littelfuse Inc.
Category: Circuit Protection Fuses
Package: Bulk
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 100A
Mounting Type: Through Hole
Package / Case: Radial, Box
Alternative Parts (Cross-Reference): Cross
Current Rating (Amps): 800 mA
Product Status: Active

Buy Now Datasheet
Fuse, Pcb, 800Ma, 125V, Time Delay; Fuse Current Littelfuse - 67K2224 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 800Ma, 125V, Time Delay; Fuse Current Littelfuse
67K2224
Fuse, Pcb, 800Ma, 125V, Time Delay; Fuse Current Littelfuse 67K2224
FUSE, PCB, 800mA, 125V, TIME DELAY; Fuse Current:800mA; Voltage Rating VAC:125V; Product Range:TE5 396 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes

FUSE, PCB, 800mA, 125V, TIME DELAY; Fuse Current:800mA; Voltage Rating VAC:125V; Product Range:TE5 396 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses 39608000440
FUSE BRD MNT 800MA 125VAC RADIAL

FUSE BRD MNT 800MA 125VAC RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 39608000440 139-39608000440 WK4446BK-ND 67K2224 39608000440
Product Name TE5 Subminiature Fuses 800mA Circuit Protection Fuse Fuses Circuit Protection Fuses Fuse, Pcb, 800Ma, 125V, Time Delay; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL RoHS UL RoHS
Features Time Lag Time Lag
Rated Voltage 125 volts 125 volts 125 volts 125 volts 125 volts
Unlock Full Specs
to access all available technical data