Time Delay Fuse 1A 300V Radial 8.5x8mm Ammo Pack Product overview: 38311000000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 300V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 300V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-38311000000 can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Category: Circuit Protection Fuses
Package: Cut Tape (CT) Tape & Box (TB)
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 300 V
Response Time: Slow Blow
Operating Temperature: -65°C ~ 125°C
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Current Rating (Amps): 1 A
Approval Agency: cURus, PSE
1A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
1A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
FUSE, PCB, 1A, 300V, TIME DELAY; Fuse Current:1A; Voltage Rating VAC:300V; Product Range:TR5 383 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes
FUSE BOARD MNT 1A 300VAC RADIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-38311000000 | WK6297CT-ND | 56P4596 | 38311000000 | |
| Product Name | 1A 300V Circuit Protection Fuse | Circuit Protection Fuses | Fuses | Fuse, Pcb, 1A, 300V, Time Delay; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | RoHS | |||
| Rated Voltage | 300 volts | 300 volts | 300 volts | 300 volts | |
| Rated Current | 1 amps | 1 amps | 1 amps | 1 amps | |
| Mounting | Through Hole | Through Hole | Solderable (with leads) |