Lead free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistance Halogen free
50mA 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
50mA 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
50mA Time Delay Fuse, 125VAC, Radial, Through Hole Product overview: 39600500000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 50mA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39600500000 can be used for catalog matching and distributor lookup.
Fuse 125V UL T TE5 LL 0.050A
Fuse 125V UL T TE5 LL 0.050A
FUSE, PCB, 50MA, 125V, TIME DELAY; VOLTAGE RATING VAC:125V; FUSE CURRENT:50MA; BREAKING CAPACITY:100A @ 125VAC; FUSE MOUNTING:THROUGH HOLE; FUSE CASE. FREE 2 YEAR RADWELL WARRANTY
FUSE BOARD MNT 50MA 125VAC RAD
FUSE, PCB, 50mA, 125V, TIME DELAY; Fuse Current:50mA; Voltage Rating VAC:125V; Product Range:TE5 396 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 39600500000 | F5511TB-ND | 139-39600500000 | 7383309 | 7383309P | 24755154 | 39600500000 | 98K6075 |
| Product Name | TE5 Subminiature Fuses | Fuses | Through-Hole 50mA Circuit Protection Fuse | Non Resettable Fuses | Non Resettable Fuses | Fuse | Circuit Protection - Fuses | Fuse, Pcb, 50Ma, 125V, Time Delay; Fuse Current Littelfuse |
| Fuse Type | Miniature; Subminiature | |||||||
| Approvals / Standards | RoHS; UL | UL | RoHS | RoHS | RoHS | RoHS | ||
| Features | Time Lag | Resettable | Resettable | Time Lag | ||||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | |||
| Mounting | Through Hole | Solderable (with leads) |