Littelfuse, Inc. Fuses 38311600000

Description
FUSE BOARD MNT 1.6A 300VAC RAD
Request a Quote Datasheet
Description
FUSE BOARD MNT 1.6A 300VAC RAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 18-38311600000CT-ND - DigiKey
Thief River Falls, MN, United States
FUSE BOARD MNT 1.6A 300VAC RAD

FUSE BOARD MNT 1.6A 300VAC RAD

Buy Now Datasheet
Fuses - 18-38311600000TB-ND - DigiKey
Thief River Falls, MN, United States
1.6A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

1.6A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Circuit Protection Fuses -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection Fuses
Circuit Protection Fuses
Alternative Parts (Cross-Reference): Cross Manufacturer: Littelfuse Inc. Category: Circuit Protection Fuses Series: TR5® 383 Package: Tape & Box (TB) Product Status: Active Mounting Type: Through Hole Fuse Type: Board Mount (Cartridge Style Excluded) Package / Case: Radial, Can, Vertical Operating Temperature: -65°C ~ 125°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Littelfuse Inc.
Category: Circuit Protection Fuses
Series: TR5® 383
Package: Tape & Box (TB)
Product Status: Active
Mounting Type: Through Hole
Fuse Type: Board Mount (Cartridge Style Excluded)
Package / Case: Radial, Can, Vertical
Operating Temperature: -65°C ~ 125°C

Buy Now Datasheet
Singapore, Singapore
1.6A 300V Circuit Protection Fuse
139-38311600000
1.6A 300V Circuit Protection Fuse 139-38311600000
Fuse Subminiature Slow Blow Acting 1.6A 300V Radial Thermoplastic Ammo VDE Product overview: 38311600000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, 300V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.6A, 300V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-38311600000 can be used for catalog matching and distributor lookup.

Fuse Subminiature Slow Blow Acting 1.6A 300V Radial Thermoplastic Ammo VDE Product overview: 38311600000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, 300V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.6A, 300V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-38311600000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 38311600000
FUSE BOARD MNT 1.6A 300VAC RAD

FUSE BOARD MNT 1.6A 300VAC RAD

Supplier's Site
Fuse, Pcb, 1.6A, 300V, Time Delay; Fuse Current Littelfuse - 56P4600 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 1.6A, 300V, Time Delay; Fuse Current Littelfuse
56P4600
Fuse, Pcb, 1.6A, 300V, Time Delay; Fuse Current Littelfuse 56P4600
FUSE, PCB, 1.6A, 300V, TIME DELAY; Fuse Current:1.6A; Voltage Rating VAC:300V; Product Range:TR5 383 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes

FUSE, PCB, 1.6A, 300V, TIME DELAY; Fuse Current:1.6A; Voltage Rating VAC:300V; Product Range:TR5 383 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 18-38311600000CT-ND 139-38311600000 38311600000 56P4600
Product Name Fuses Circuit Protection Fuses 1.6A 300V Circuit Protection Fuse Circuit Protection - Fuses Fuse, Pcb, 1.6A, 300V, Time Delay; Fuse Current Littelfuse
Mounting Through Hole Through Hole Solderable (with leads)
Operating Temperature -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F)
Rated Breaking Capacity 100 amps 100 amps 100 amps
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data