Lead-free and RoHS compliant For worldwide applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing
Manufacturer: Littelfuse Inc.
Win Source Part Number: 906718-39808000000
Series: TE5® 398
Operating Temperature Range: -40°C ~ 85°C
Features: 800 mA 65 V AC 65 V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
Package: Radial, Box
Package: Tape & Box (TB)
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8536.10.0040
Other Part Number: 3980800000, -39808000000, 3980800000-ND
Fuse Medium Time Delay Acting 0.8A 65V Radial 8.5 X 8mm Ammo UL Product overview: 39808000000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8A, 65V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.8A, 65V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39808000000 can be used for catalog matching and distributor lookup.
800mA 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
FUSE BRD MNT 800MA 65VAC/VDC RAD
| Littelfuse, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 39808000000 | 906718-39808000000 | 139-39808000000 | 39808000000-ND | 39808000000 |
| Product Name | Circuit Modul Protector, 65V | Fuses - 39808000000 | 0.8A 65V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | RoHS | UL | ||
| Features | Time Lag | ||||
| Rated Voltage | 65 volts | 65 volts | 65 volts | ||
| Mounting | Through Hole | Through Hole |