3A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
3A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
FUSE BOARD MOUNT 3A 125VAC RAD Product overview: 39613000000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39613000000 can be used for catalog matching and distributor lookup.
FUSE, ANTISURGE, TE5, 3A; Fuse Current:3A; Voltage Rating VAC:125VAC; Product Range:TE5 Series; Voltage Rating V DC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A; Breaking RoHS Compliant: Yes
FUSE BOARD MNT 3A 125VAC RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 18-39613000000CT-ND | 139-39613000000 | 25R5768 | 39613000000 |
| Product Name | Fuses | 3A Circuit Protection Fuse | Fuse, Antisurge, Te5, 3A; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Mounting | Through Hole | Solderable (with leads) | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Approvals / Standards | RoHS | RoHS | ||
| Rated Voltage | 125 volts | 125 volts | 125 volts |