Littelfuse, Inc. Datasheets for Fuses
Fuses protect electrical devices and components from overcurrents and short circuits that occur in improperly operating circuits.
Fuses: Learn more
| Product Name | Notes |
|---|---|
| Bolt-down 30EV fuses designed for circuit protection in high-voltage, high-current automotive systems. These fuses make particularly good choices for ensuring overcurrent protection to branch circuits in EVs and hybrid passenger... | |
| E-Rated fuses have time current characteristics designed to provide current limiting protection for power transformers, potential transformers, power centers, feeder centers, and unit sub stations. When properly applied, they can... | |
| For high voltage applications High breaking capacity Agency approved Pluggable into clips or shocksafe holders | |
| For high voltage applications Surge tolerant High breaking capacity Pluggable into clips or shocksafe holders | |
| Fuses & Overcurrent Protection - Fuses - Automotive Aftermarket Products - Fuses - Glass Fuses - Series: AGA - 30102.5 | |
| Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 5x20mm Fuses - Cartridge Fuses - Series: 311 - 3110800002 | |
| Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 5x20mm Fuses - Cartridge Fuses - Series: 311 - 3111100002 | |
| Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 5x20mm Fuses - Cartridge Fuses - Series: 311 - 3111125002 | |
| Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 5x20mm Fuses - Cartridge Fuses - Series: 311 - 3111160002 | |
| Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 5x20mm Fuses - Cartridge Fuses - Series: 311 - 3111200002 | |
| Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 5x20mm Fuses - Cartridge Fuses - Series: 311 - 3111250002 | |
| Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 5x20mm Fuses - Cartridge Fuses - Series: 311 - 3111400002 | |
| Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 5x20mm Fuses - Cartridge Fuses - Series: 311 - 3111630002 | |
| Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 5x25mm Fuses - Cartridge Fuses - Series: 321 - 3210250000 | |
| Indicating 5x25mm Medium-Acting Ceramic Body Fuse | |
| Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant | |
| Low-voltage fuse for automotive and electronic applications. | |
| Minimal Footprint Bolt Down Fuse | |
| Potential Transformer (PT) fuses are current limiting fuses with high interrupting ratings designed for the protection of potential transformers. Application Note: When applying fuses for the protection of transformers, the... | |
| Take up minimal space while providing time-delayed Slo-Blo high-current circuit protection | |
| The 308 Series offers a range of surface mountable encapsulated fuses certified as intrinsically safe components that can be used in hazardous locations. Ideal for use in oil, gas, mine,... | |
| The 30R series radial leaded device is designed to provide overcurrent protection for low voltage (≤30V) applications where space is not a concern and resettable protection is preferred. Cured, flame... | |
| The 369 series in its compact TE5 package provide an ideal alternative over glass cartridge fuses in electronic ballast application, especially where PCB board space is limited. The 369 series... | |
| The 369 series in its compact TE5® package provide an ideal alternative over glass cartridge fuses in electronic ballast application, especially where PCB board space is limited. The 369 series... | |
| The 3AB Slo-Blo® Fuse with ceramic body constructionpermits higher interrupting ratings and voltage ratings.Ideal for applications where high current loads areexpected. In accordance with UL Standard 248-14 Available in axial... | |
| The 3AB special type cartridge fuse for protection of highvoltage and surge tolerant applications. Only available in cartridge format. Pluggable into clips or shocksafe holders. RoHS compliant and lead free. | |
| The Littelfuse 328 Series High Surge Fuse is a 300VAC-rated, 10kA surge withstanding, compact ceramic fuse, designed in accordance with the UL248-14 Standard. It provides short-circuit and overload protection for... | |
| The PICO® 305 Series offers a range of encapsulated fuses approved under the UL913 standard for Intrinsically Safe Electrical Equipment to operate in hazardous locations. It is ideal for use... | |
| This series has been obsoleted, please see the documents below for replacement information. |
| << Prev | Next >> |