Littelfuse, Inc. TE5 Subminiature Fuses 39502500440

Description
Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free CCCe for China import
Request a Quote Datasheet
Description
Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free CCCe for China import
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE5 Subminiature Fuses - 39502500440 - Littelfuse, Inc.
Rosemont, IL, United States
TE5 Subminiature Fuses
39502500440
TE5 Subminiature Fuses 39502500440
Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free CCCe for China import

Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free CCCe for China import

Datasheet
Singapore, Singapore
0.25A 125V Circuit Protection Fuse
139-39502500440
0.25A 125V Circuit Protection Fuse 139-39502500440
Fast-Acting Fuse 0.25A 125V Radial 8.5x8mm Bulk Product overview: 39502500440 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.25A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39502500440 can be used for catalog matching and distributor lookup.

Fast-Acting Fuse 0.25A 125V Radial 8.5x8mm Bulk Product overview: 39502500440 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.25A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39502500440 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - WK4335BK-ND - DigiKey
Thief River Falls, MN, United States
250mA 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

250mA 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Circuit Protection - Fuses 39502500440
FUSE BRD MNT 250MA 125VAC RADIAL

FUSE BRD MNT 250MA 125VAC RADIAL

Supplier's Site
Fuse, Pcb, 250Ma, 125V, Fast Acting; Fuse Current Littelfuse - 67K2171 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 250Ma, 125V, Fast Acting; Fuse Current Littelfuse
67K2171
Fuse, Pcb, 250Ma, 125V, Fast Acting; Fuse Current Littelfuse 67K2171
FUSE, PCB, 250mA, 125V, FAST ACTING; Fuse Current:250mA; Voltage Rating VAC:125V; Product Range:TE5 395 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes

FUSE, PCB, 250mA, 125V, FAST ACTING; Fuse Current:250mA; Voltage Rating VAC:125V; Product Range:TE5 395 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 39502500440 139-39502500440 WK4335BK-ND 39502500440 67K2171
Product Name TE5 Subminiature Fuses 0.25A 125V Circuit Protection Fuse Fuses Circuit Protection - Fuses Fuse, Pcb, 250Ma, 125V, Fast Acting; Fuse Current Littelfuse
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL RoHS UL RoHS
Features Fast Acting Fast Acting
Rated Voltage 125 volts 125 volts 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses High Voltage Fuses - Motor protection fuse(BS) -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 7200 volts
Rated Current 700 amps
View Details
Fuses - 2019-CCF1N0.8TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details