The Littelfuse 396 Series TE5® time-delay fuse has a rated current of 630mA and a voltage rating of 125V. It is designed for applications requiring a time-lag characteristic, allowing for temporary overloads without blowing. The fuse features a breaking capacity of 100A at 125VAC and is compliant with RoHS standards. It is constructed with a halogen-free, lead-free casing that is vibration resistant and has low internal resistance. The operating temperature range is from -40°C to +85°C, making it suitable for various environmental conditions. This fuse is ideal for use in battery chargers, consumer electronics, and power supplies, and is available in a radial leaded style for easy PCB integration.
Lead free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistance Halogen free
630mA 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
Fuse Subminiature Slow Blow Acting 0.63A 125V Radial 8.5 X 4 X 8mm Bulk UL Product overview: 39606300440 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.63A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.63A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39606300440 can be used for catalog matching and distributor lookup.
FUSE BRD MNT 630MA 125VAC RADIAL
FUSE, PCB, 630mA, 125V, TIME DELAY; Fuse Current:630mA; Voltage Rating VAC:125V; Product Range:TE5 396 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 39606300440 | WK4443BK-ND | 139-39606300440 | 39606300440 | 67K2222 |
| Product Name | TE5 Subminiature Fuses | Fuses | 0.63A 125V Circuit Protection Fuse | Circuit Protection - Fuses | Fuse, Pcb, 630Ma, 125V, Time Delay; Fuse Current Littelfuse |
| Fuse Type | Miniature; Subminiature | ||||
| Approvals / Standards | RoHS; UL | UL | RoHS | RoHS | |
| Features | Time Lag | Time Lag | |||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts |