Littelfuse, Inc. Telecom Interface Protector 38503500440

Description
The 385 Series are TE5®, protector, time-Lag type, 125V rated fuses, that are designed in accordance to UL 248-14. Lead-free and RoHS compliant Surge proof for telecom applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing
Request a Quote Datasheet
Description
The 385 Series are TE5®, protector, time-Lag type, 125V rated fuses, that are designed in accordance to UL 248-14. Lead-free and RoHS compliant Surge proof for telecom applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telecom Interface Protector - 38503500440 - Littelfuse, Inc.
Rosemont, IL, United States
Telecom Interface Protector
38503500440
Telecom Interface Protector 38503500440
The 385 Series are TE5®, protector, time-Lag type, 125V rated fuses, that are designed in accordance to UL 248-14. Lead-free and RoHS compliant Surge proof for telecom applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing

The 385 Series are TE5®, protector, time-Lag type, 125V rated fuses, that are designed in accordance to UL 248-14. Lead-free and RoHS compliant Surge proof for telecom applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing

Datasheet
Fuses - WK4560BK-ND - DigiKey
Thief River Falls, MN, United States
350mA 125V AC DC Fuse Board Mount Through Hole

350mA 125V AC DC Fuse Board Mount Through Hole

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - 38503500440 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
38503500440
Circuit Protection - Electrical, Specialty Fuses 38503500440
FUSE BRD MNT 350MA 125VAC RADIAL

FUSE BRD MNT 350MA 125VAC RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 38503500440 WK4560BK-ND 38503500440
Product Name Telecom Interface Protector Fuses Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards RoHS
Rated Voltage 125 volts 125 volts
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002631001 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 2 amps
View Details
International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - 2019-CCF1N1TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
4 suppliers