TE5 Fuse, Time-Lag type, 250V rated, designed in accordance to IEC 60127-3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Halogen free Lead-free and RoHS compliant Red phosphorus-free
FUSE 250V IEC TL TE5 LL AMMO 1A
Manufacturer: Littelfuse Inc.
Win Source Part Number: 800709-39211000000
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250V
Response Time: Slow Blow
Melting I2t: 5.8
Approvals: CQC, cULus, KC, PSE/JET, SEMKO, VDE
DC Cold Resistance: 0.0715 Ohms
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.335" L x 0.157" W x 0.315" H
Manufacturer Package: Radial, Box
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,400
MSL Level: Not Applicable
Current Rating (Amps): 1A
Breaking Capacity at Rated Voltage: 25A
1A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
1A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
Time Delay Fuse 1A 250V Radial 8.5x4x8mm Thermoplastic Ammo Product overview: 39211000000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39211000000 can be used for catalog matching and distributor lookup.
FUSE BOARD MNT 1A 250VAC RADIAL
25A 1A Plugin Fuses ROHS
| Littelfuse, Inc. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 39211000000 | 1740887 | 800709-39211000000 | F5499TB-ND | 139-39211000000 | 39211000000 | 39211000000 |
| Product Name | TE5 Subminiature Fuses | Non Resettable Fuses | Fuses - 39211000000 | Fuses | 1A 250V Circuit Protection Fuse | Circuit Protection - Fuses | TVS/Fuse/Board Level Protection >> Fuses |
| Fuse Type | Miniature; Subminiature | ||||||
| Approvals / Standards | RoHS; VDE | RoHS | UL; VDE; SEMKO | RoHS | RoHS | ||
| Features | Time Lag | Resettable | |||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | |||
| Fuse Material | Polyamide |