TE5 Fuse, Time-Lag type, 250V rated, designed in accordance to IEC 60127-3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Halogen free Lead-free and RoHS compliant Red phosphorus-free
Time Delay Fuse 2.5A 250V Radial, UL/VDE/KC/CQC/SEMKO Product overview: 39212500000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39212500000 can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 801897-39212500000
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250V
Response Time: Slow Blow
Melting I2t: 32
Approvals: CQC, cULus, KC, PSE/JET, SEMKO, VDE
DC Cold Resistance: 0.024 Ohms
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.335" L x 0.157" W x 0.315" H
Manufacturer Package: Radial, Box
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,400
MSL Level: Not Applicable
Current Rating (Amps): 2.5A
Breaking Capacity at Rated Voltage: 25A
2.5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
2.5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
FUSE BOARD MNT 2.5A 250VAC RAD
FUSE, PCB, 2.5A, 250V, TIME DELAY; Fuse Current:2.5A; Voltage Rating VAC:250V; Product Range:TE5 392 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:25A RoHS Compliant: Yes
PCB FUSE, TIME DELAY, 2.5A, 250VAC ROHS COMPLIANT: YES
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 39212500000 | 139-39212500000 | 801897-39212500000 | F5503TB-ND | 39212500000 | 67K2150 | 34AK3281 |
| Product Name | TE5 Subminiature Fuses | 2.5A 250V Circuit Protection Fuse | Fuses - 39212500000 | Fuses | Circuit Protection - Fuses | Fuse, Pcb, 2.5A, 250V, Time Delay; Fuse Current Littelfuse | Pcb Fuse, Time Delay, 2.5A, 250Vac Rohs Compliant Littelfuse |
| Fuse Type | Miniature; Subminiature | ||||||
| Approvals / Standards | RoHS; VDE | RoHS | UL; VDE; SEMKO | RoHS | RoHS | ||
| Features | Time Lag | Time Lag | |||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts |