Littelfuse, Inc. Datasheets for Fuses

Fuses protect electrical devices and components from overcurrents and short circuits that occur in improperly operating circuits.
Fuses: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 20 30 40 50 57
Product Name Notes
2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse
5x20mm Time-Lag glass body cartridge fuse designed to Designed to International (IEC ) Standards for use globally Meets the IEC 60127-2, Sheet 3 specification for TimeLag fuses Available in cartridge...
5x20mm time-Lag glass body cartridge fuse designed to IEC specification Designed to International (IEC ) Standards for use globally Meets the IEC 60127-2, Sheet 6 specification for timeLag fuses Available...
5x20mm time-Lag glass body cartridge fuse designed to IEC specification Designed to International (IEC )Standards for use globally Meets the IEC60127-2, Sheet 6 specification for Time Lag fuses Available in...
5x20mm Time-Lag glass body cartridge fuse designed to IEC specification. Designed to International (IEC )Standards for use globally Meets the IEC60127-2, Sheet 3 specification for Time Lag fuses Available in...
The 220 Series are 2AG special fuses with various voltage ratings. They provide special electric performance as required. Board-washable in most solvents with thermoplastic sleeve Available in cartridge and axial...
The 2AG Fast-Acting Fuses are available in cartridgeform or with axial leads. 2AG Fuses provide the sameperformance characteristics as their 3AG counterpart, whileoccupying one-third the space. Sleeved fuses are available.

<< Prev Next >>