2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse
1A 250V AC 125V DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)
FUSE GLASS 1A 250VAC 125VDC 2AG
CARTRIDGE FUSE, FAST ACTING, 1A, 250V; Blow Characteristic:Fast Acting; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:224 Series; Cartridge Fuse Material:Glass RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 0224001.DRT1P | 0224001.DRT1P-ND | 0224001.DRT1P | 53K8959 |
| Product Name | 2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse | Fuses | Circuit Protection - Fuses | Cartridge Fuse, Fast Acting, 1A, 250V; Blow Characteristic Littelfuse |
| Fuse Type | Miniature; Subminiature | |||
| Approvals / Standards | RoHS | UL; CSA | RoHS | |
| Features | Fast Acting | Fast Acting | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts |