Manufacturer: Littelfuse Inc.
Win Source Part Number: 1001865-0219002.MXA
Packaging: Bulk
Current Rating: 2A
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250V
Response Time: Slow
Breaking Capacity @ Rated Voltage: 150A
Approvals: CCC, CE, CSA, PSE, SEMKO, UL, VDE
Mounting: Clip / Holder
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Nominal Melting - I2t: 92.705
Nominal Cold Resistance: 0.0452 Ohm
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Application Field: Used in Safety, Industrial
Fuse Miniature Slow Blow Acting 2A 250V Holder Cartridge 5 X 20mm Bulk CCC/CSA/PSE/SEMKO/UL
2A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
FUSE GLASS 2A 250VAC 5X20MM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1001865-0219002.MXA | 139-0219002.MXA | 0219002.MXA-ND | 0219002.MXA |
| Product Name | Fuses - 0219002.MXA | 2A 250V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses |
| Mounting | Clip / Holder | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Rated Voltage | 250 volts | 250 volts | ||
| Rated Current | 2 amps | 2 amps | 2 amps |