Littelfuse, Inc. Cartridge Fuses 0218008.MXP

Description
Littelfuse 0218008.MXP Cartridge Fuse
Request a Quote Datasheet
Description
Littelfuse 0218008.MXP Cartridge Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuses - 5414527 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
5414527
Cartridge Fuses 5414527
Littelfuse 0218008.MXP Cartridge Fuse

Littelfuse 0218008.MXP Cartridge Fuse

Supplier's Site
Singapore, Singapore
8A Circuit Protection Fuse
139-0218008.MXP
8A Circuit Protection Fuse 139-0218008.MXP
8A Time Delay Fuse, 250VAC, 5x20mm Glass Product overview: 0218008.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0218008.MXP can be used for catalog matching and distributor lookup.

8A Time Delay Fuse, 250VAC, 5x20mm Glass Product overview: 0218008.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0218008.MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F4643-ND - DigiKey
Thief River Falls, MN, United States
8A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

8A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Circuit Protection - Fuses 0218008.MXP
FUSE GLASS 8A 250VAC 5X20MM

FUSE GLASS 8A 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Time Delay, 8A, 250V; Blow Characteristic Littelfuse - 42K9385 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 8A, 250V; Blow Characteristic Littelfuse
42K9385
Cartridge Fuse, Time Delay, 8A, 250V; Blow Characteristic Littelfuse 42K9385
CARTRIDGE FUSE, TIME DELAY, 8A, 250V; Blow Characteristic:Time Delay; Fuse Current:8A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Breaking Capacity Current AC:80A RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 8A, 250V; Blow Characteristic:Time Delay; Fuse Current:8A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Breaking Capacity Current AC:80A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 5414527 139-0218008.MXP F4643-ND 0218008.MXP 42K9385
Product Name Cartridge Fuses 8A Circuit Protection Fuse Fuses Circuit Protection - Fuses Cartridge Fuse, Time Delay, 8A, 250V; Blow Characteristic Littelfuse
Fuse Material Glass; Glass Glass
Approvals / Standards RoHS RoHS UL; CSA; VDE RoHS
Rated Voltage 250 volts 250 volts 250 volts
Rated Current 8 amps 8 amps 8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
View Details
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details