Littelfuse 0219005.MXABP Cartridge Fuse
5A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Fuse Miniature Slow Blow Acting 5A 250V Holder Cartridge 5 X 20mm Bulk CCC/CE/CSA/PSE/SEMKO
FUSE GLASS 5A 250VAC 5X20MM
CARTRIDGE FUSE, TIME DELAY, 5A, 250V; Blow Characteristic:Time Delay; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:219XA Series; Cartridge Fuse Material:Glass RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 7690041 | F4296-ND | 139-0219005.MXABP | 0219005.MXABP | 98K4390 |
| Product Name | Cartridge Fuses | Fuses | 5A 250V Circuit Protection Fuse | Circuit Protection - Fuses | Cartridge Fuse, Time Delay, 5A, 250V; Blow Characteristic Littelfuse |
| Fuse Material | Glass; Glass | Glass | |||
| Approvals / Standards | RoHS | UL; CSA; VDE; SEMKO | RoHS | RoHS | |
| Fuse Type | Miniature | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |